NEN-EN-ISO 52010-1
Energy performance of buildings - External climatic conditions - Part 1: Conversion of climatic data for energy calculations
| Organization: | NEN |
| Publication Date: | 1 July 2017 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NEN-EN-ISO 52010-1 specifies a calculation procedure for the conversion of climatic data for energy calculations. The main element in this document is the calculation of solar irradiance on a surface with arbitrary orientation and tilt. A simple method for conversion of solar irradiance to illuminance is also provided. The solar irradiance and illuminance on an arbitrary surface are applicable as input for energy and daylighting calculations, for building elements (such as roofs, facades and windows) and for components of technical building systems (such as thermal solar collectors, PV panels). Other parameters of climatic data needed to assess the thermal and moisture performance of buildings, building elements or technical building systems [like wind, temperature, moisture and long-wave (thermal) radiation] are to be obtained according to the procedures in ISO 15927-4. These data are listed in this document as input and passed on as output without any conversion.
Document History