NEN-EN-ISO 4259-2

Petroleum and related products - Precision of measurement methods and results - Part 2: Interpretation and application of precision data in relation to methods of test

active
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Petroleum products in general): 75.080
scope:

NEN-EN-ISO 4259-2 specifies the methodology for the application of precision estimates of a test method derived from ISO 4259-1. In particular, it defines the procedures for setting the property specification limits based upon test method precision where the property is determined using a specific test method, and in determining the specification conformance status when there are conflicting results between supplier and receiver. Other applications of this test method precision are briefly described in principle without the associated procedures. The procedures in this document have been designed specifically for petroleum and petroleum-related products, which are normally homogeneous. However, the procedures described in this document can also be applied to other types of homogeneous products. Careful investigations are necessary before applying this document to products for which the assumption of homogeneity can be questioned.

Document History

October 1, 2019
Petroleum and related products - Precision of measurement methods and results - Part 2: Interpretation and application of precision data in relation to methods of test
A description is not available for this item.
NEN-EN-ISO 4259-2
January 1, 2018
Petroleum and related products - Precision of measurement methods and results - Part 2: Interpretation and application of precision data in relation to methods of test
NEN-EN-ISO 4259-2 specifies the methodology for the application of precision estimates of a test method derived from ISO 4259-1. In particular, it defines the procedures for setting the property...
Advertisement