NEN-EN-ISO 5511/C1

Oilseeds - Determination of oil content - Method using continuous-wave low-resolution nuclear magnetic resonance spectrometry (Rapid method)

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 6
ICS Code (Oilseeds): 67.200.20

Document History

NEN-EN-ISO 5511/C1
September 1, 2007
Oilseeds - Determination of oil content - Method using continuous-wave low-resolution nuclear magnetic resonance spectrometry (Rapid method)
A description is not available for this item.
September 1, 1996
Oilseeds - Determination of oil content - Method using continuous-wave low-resolution nuclear magnetic resonance spectrometry)
Under normal conditions of use, it does not apply to oilseeds which do not yield oil which is completely liquid at 20°C (e.g. shea, palm, illipe, cocoa, etc.). The method has been successfully tested...
Advertisement