NEN-EN-ISO 5754

Sintered metal materials, excluding hardmetals - Unnotched impact test piece

inactive
Organization: NEN
Publication Date: 1 December 2017
Status: inactive
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Powder metallurgy): 77.160
scope:

NEN-EN-ISO 5754 specifies the dimensions of an unnotched impact test piece of sintered metal materials. The test piece may be obtained directly by pressing and sintering or by machining a sintered part. This document applies to all sintered metals and alloys, with the exception of hardmetals. However, for certain materials (for example, materials with low porosity or materials with high ductility), it may be more appropriate to use a notched test piece which, in this case, will give results with less scatter. (In this case, refer to ISO 148-1.)

Document History

October 1, 2023
Sintered metal materials, excluding hardmetals - Unnotched impact test piece
This document specifies the dimensions of an unnotched impact test piece of sintered metal materials. The test piece may be obtained directly by pressing and sintering or by machining a sintered...
NEN-EN-ISO 5754
December 1, 2017
Sintered metal materials, excluding hardmetals - Unnotched impact test piece
NEN-EN-ISO 5754 specifies the dimensions of an unnotched impact test piece of sintered metal materials. The test piece may be obtained directly by pressing and sintering or by machining a sintered...

References

Advertisement