NEN-EN-ISO 636
Welding consumables - Rods, wires and deposits for tungsten inert gas welding of non-alloy and fine-grain steels - Classification
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
NEN-EN-ISO 636 specifies requirements for classification of rods and wires in the aswelded condition and in the post-weld heat-treated condition for tungsten inert gas welding of nonalloy and fine-grain steels with a minimum yield strength of up to 500 MPa or a minimum tensile strength of up to 570 MPa. This International Standard is a combined specification providing classification utilizing a system based upon the yield strength and the average impact energy of 47 J of all-weld metal or utilizing a system based upon the tensile strength and the average impact energy of 27 J of all-weld metal. a) Paragraphs and tables which carry the suffix letter "A" are applicable only to rods and wires classified to the system based upon the yield strength and the average impact energy of 47 J of allweld metal in accordance with this International Standard. b) Paragraphs and tables which carry the suffix letter "B" are applicable only to rods and wires classified to the system based upon the tensile strength and the average impact energy of 27 J of all-weld metal in accordance with this International Standard. c) Paragraphs and tables which have neither the suffix letter "A" nor the suffix letter "B" are applicable to all rods and wires classified in accordance with this International Standard.
Document History