NEN-EN-ISO 7240-15

Fire detection and alarm systems - Part 15: Point-type multi sensor (light and heat)fire detectors

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 70
ICS Code (Fire protection): 13.220.20
scope:

The International Standard specifies requiremtents, test methods and performance criteria for point-type resettable multisensor fire detectors for use in fire detection systems installed in buildings, incorporating in one mechanical enclosure at least one smoke sensor and at least one other sensor which responds to heat, and in which the signal(s) of the smoke sensor(s) is combined with the signal(s) of the heat sensor(s). The performance of a single component within a multisensor fire detector covered by this standard may not be sufficient for conformity to other standards for single sensor. Certain types of detector may contain radioactive materials. The national requirements for radiation protection differ from country to country and they are not therefore specified in this standard. However such detectors need to conform to the national requirements, which should be in line with the recommendations of the Nuclear Energy Agency (NEA) of the Organisation for Economic Co-operation and Development (OECD).

Document History

NEN-EN-ISO 7240-15
December 1, 2002
Fire detection and alarm systems - Part 15: Point-type multi sensor (light and heat)fire detectors
The International Standard specifies requiremtents, test methods and performance criteria for point-type resettable multisensor fire detectors for use in fire detection systems installed in...
Advertisement