NEN-EN-ISO 4404-1

Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 26
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion protection provided by these fluids towards metal components used in hydraulic systems and installations. A similar technique for fluids in category HFD is described in ISO 4404-2.

Document History

July 1, 2012
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion...
NEN-EN-ISO 4404-1
February 1, 2010
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion...
September 1, 2006
Petroleum and related products - Determination of the corrosion resistance of fire-resistant hydraulic fluids - Part 1: Water-containing fluids
This part of ISO 4404 specifies a test method to determine the influence on metals of fire-resistant fluids in categories HFA, HFB and HFC, as classified in ISO 6743-4. It evaluates the corrosion...
Advertisement