NEN-EN-ISO 4536

Metallic and non-organic coatings on metallic substrates - Saline droplets corrosion test (SD test)

active, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: active
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

Specifies the test solution, the apparatus and the procedure for a saline droplets corrosion test. Is suitable for detecting defects and discontinuities. It is also suitable for chemical or electrochemical conversion coatings. Is not suitable for testing coatings intended for the more severe types of service. The type and number of test specimens, the exposure periods to be used for a particular product and the interpretation of results are not specified.

Document History

NEN-EN-ISO 4536
March 1, 1995
Metallic and non-organic coatings on metallic substrates - Saline droplets corrosion test (SD test)
Specifies the test solution, the apparatus and the procedure for a saline droplets corrosion test. Is suitable for detecting defects and discontinuities. It is also suitable for chemical or...
Advertisement