NEN-EN-ISO 8502-4

Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 4: Guidance on the estimation of the probability of condensation prior to paint application

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 43
ICS Code (Paint coating processes): 87.020
ICS Code (Surface preparation): 25.220.10
scope:

NEN-EN-ISO 8502-4 gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for painting or not.

Document History

NEN-EN-ISO 8502-4
February 1, 2017
Preparation of steel substrates before application of paints and related products - Tests for the assessment of surface cleanliness - Part 4: Guidance on the estimation of the probability of condensation prior to paint application
NEN-EN-ISO 8502-4 gives guidance on the estimation of the probability of condensation on a surface to be painted. It may be used to establish whether conditions at the job site are suitable for...
June 1, 1999
Preparation of steel substrates before application of paint and related products - Tests for the assessment of surface cleanliness - Part 4: Guidance on the estimation of the probalitity of condensation prior to paint application
May be used to establish whether conditions at the job are suitable for painting or not. The method specified is based on measuring air temperature and relative humidity, calculating the dew point,...
Advertisement