NEN-EN-ISO 4766
Slotted set screws with flat point
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 888, ISO 898-5, ISO 965-2, ISO 3506-3, ISO 4759-1.
Document History
August 1, 2011
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...
NEN-EN-ISO 4766
December 1, 2009
Slotted set screws with flat point
This International Standard specifies the characteristics of slotted set screws with flat point and thread sizes from M1,2 to M12 inclusive and product grade A. If other specifications are required,...