NEN-EN-ISO 787-21

General methods of test for pigments and extenders - Part  21: Comparison of heat stability of pigments using a stoving medium

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

The method is intended for comparing the heat stability by specifying the temperatures of heating and the time of heating; it may also be used for determining the heat resistance of a pigment. The comparison of heat stability is carried out against that of an agreed sample.

Document History

NEN-EN-ISO 787-21
October 1, 2017
General methods of test for pigments and extenders - Part  21: Comparison of heat stability of pigments using a stoving medium
The method is intended for comparing the heat stability by specifying the temperatures of heating and the time of heating; it may also be used for determining the heat resistance of a pigment. The...
Advertisement