NEN-EN-ISO 8747

Grooved pins with countersunk head

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of countersunk head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and nominal diameter, d1, from 1,4 mm to 20 mm inclusive. The displaced material to each side of the grooves forming an expanded diameter d2 which is larger than the nominal diameter d1 will cause a positive locking fit when these grooved pins are forced into a drilled hole equal to the nominal diameter d1.

Document History

November 1, 1997
Grooved pins with countersunk head
This Standard specifies the characteristics of countersunk head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and...
NEN-EN-ISO 8747
November 1, 1994
Grooved pins with countersunk head
This Standard specifies the characteristics of countersunk head grooved pins which have three equally spaced grooves impressed longitudinally on their exterior surface, with metric dimensions and...
Advertisement