NEN-IEC 60189-3
Low-frequency cables and wires with PVC insulation and PVC sheath - Part 3: Equipment wires with solid or stranded conductor wires, PVC insulated, in singles, pairs and triples
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Cables): | 29.060.20 |
scope:
This part of IEC 60189 is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples to be used for internal wiring of telecommunication equipment, industrial and consumer electronic equipment.
Document History
NEN-IEC 60189-3
June 1, 2007
Low-frequency cables and wires with PVC insulation and PVC sheath - Part 3: Equipment wires with solid or stranded conductor wires, PVC insulated, in singles, pairs and triples
This part of IEC 60189 is applicable to equipment wires with solid or stranded conductor, polyvinyl chloride (PVC) insulated, in singles, pairs and triples to be used for internal wiring of...