NEN-IEC 61340-4-8

Electrostatics - Part 4-8: Standard test methods for specific applications - Discharge Shielding - Bags

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 21
ICS Code (Other standards related to thermodynamics): 17.200.99
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V. The purpose of this standard is to ensure that testing laboratories who use this test method to evaluate a given packaging material will obtain similar results.

Document History

NEN-IEC 61340-4-8
February 1, 2010
Electrostatics - Part 4-8: Standard test methods for specific applications - Discharge Shielding - Bags
This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V. The purpose of this...

References

Advertisement