NEN-IEC 62255-4
Multicore and symmetrical pair/quad cables for broadband digital communications (high bit rate digital access telecommunication networks) - Outside plant cables - Part 4: Aerial drop cables - Sectional specification
| Organization: | NEN |
| Publication Date: | 1 July 2005 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Wires and symmetrical cables): | 33.120.20 |
scope:
This sectional specification relates to IEC 62255-1. This standard is applicable to aerial drop cables with or without a metallic screen over the cable core, a thermoplastic jacket, copper conductors, and solid or cellular insulation. These cables are typically available in 2 to 6 pair. These cables are intended for aerial applications and are self-supporting. The cables covered by this specification are differentiated by bandwidth and are classified by having a maximum reference frequency of 30 MHz, 60 MHz, or 100 MHz.
Document History