NEN-ISO 10110-14
Optics and photonics - Preparation of drawings for optical elements and systems - Part 14: Wavefront deformation tolerance
| Organization: | NEN |
| Publication Date: | 1 October 2007 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Optical equipment): | 37.020 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
scope:
The ISO 10110 series applies to the presentation of design and functional requirements for optical elements and assemblies in technical drawings used for manufacturing and inspection. This part of ISO 10110 gives rules for the indication of the permissible deformation of a wavefront transmitted through or, in the case of reflective optics, reflected from an optical element or assembly. The deformation of the wavefront refers to its departure from the desired shape. The tilt of the wavefront with respect to a given reference surface is excluded from the scope of this part of ISO 10110. There is no requirement that a tolerance for wavefront deformation be indicated. If such a tolerance is specified, it does not take precedence over a tolerance for the surface form according to ISO 10110-5. If tolerances for both the surface form and the wavefront deformation are given, they must both be upheld.
Document History