NEN-EN-ISO/IEEE 11073-10102

Health informatics - Point-of-care medical device communication - Part 10102: Nomenclature - Annotated ECG

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
Page Count: 202
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Diagnostic equipment): 11.040.55
scope:

NEN-EN-ISO/IEEE 11073-10102 extends the base ISO/IEEE 11073-10101:2004 to provide support for ECG annotation terminology. Major subject areas addressed by the nomenclature include ECG beat annotations, wave component annotations, rhythm annotations, and noise annotations. It also defines additional "global" and "per-lead" numeric observation identifiers, ECG lead systems, and additional ECG lead identifiers. The nomenclature extensions may be used in conjunction with other IEEE 11073 standard components (e.g., ISO/IEEE 11073-10201:2004 [B19]2) or independently with other standards.

Document History

NEN-EN-ISO/IEEE 11073-10102
July 1, 2014
Health informatics - Point-of-care medical device communication - Part 10102: Nomenclature - Annotated ECG
NEN-EN-ISO/IEEE 11073-10102 extends the base ISO/IEEE 11073-10101:2004 to provide support for ECG annotation terminology. Major subject areas addressed by the nomenclature include ECG beat...
Advertisement