NEN-ISO 11922-1
Thermoplastics pipes for the conveyance of fluids - Dimensions and tolerances - Part 1: Metric series
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
NEN-ISO 11922-1 specifies tolerance grades for the outside diameter, out-of-roundness and wall thickness of metric thermoplastics pipes for the conveyance of fluids and manufactured with nominal outside diameters and nominal pressures in accordance with ISO 161-1 and nominal wall thicknesses in accordance with ISO 4065. It is applicable to smooth thermoplastics pipes of constant circular cross-section along the whole length of the pipe, whatever the method of manufacture, the pipe material or the intended application.
Document History