NEN-IEC 61196-5-1
Coaxial communication cables - Part 5-1: Blank detail specification for CATV trunk and distribution cables
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2007 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This blank detail specification applies to CATV cables. It specifies the requirements for distribution and trunk cables for use in cabled television distribution networks operating at temperatures between -40 °C and +65 °C and in the frequency range of 5 MHz to 1 000 MHz as described in IEC 61196-5 and is to be read in conjunction with IEC 61196-1 and IEC 61196-5.
Document History
September 1, 2012
Coaxial communication cables - Part 5-1: Blank detail specification for CATV trunk and distribution cables
This part of IEC 61196 applies to CATV cables. It specifies the requirements for drop cables for use in cabled television distribution networks operating at temperatures between -40 °C and +65 °C and...
NEN-IEC 61196-5-1
April 1, 2007
Coaxial communication cables - Part 5-1: Blank detail specification for CATV trunk and distribution cables
This blank detail specification applies to CATV cables. It specifies the requirements for distribution and trunk cables for use in cabled television distribution networks operating at temperatures...