NEN-ISO 13261-2

Sound power rating of air-conditioning and air-source heat pump equipment - Part 2: Non-ducted indoor equipment

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
Page Count: 22
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Noise emitted by machines and equipment): 17.140.20
ICS Code (Heat pumps): 27.080
scope:

Specifies methods for the determination of sound power ratings of air-conditioning and air-source heat pump to be used indoors. It is applicable to the sound power rating of the indoor sections of non-ducted, factory-made, residential, commercial and industrial air-conditioning and air-source heat pumps equipment, which are electrically driven with mechanical compression including free-delivery heat pumps, packaged-terminal air-conditioners and water-source heat pumps. This part includes both an octave-band sound power level rating and a single-number A-weighted overall sound power level rating.

Document History

NEN-ISO 13261-2
May 1, 1998
Sound power rating of air-conditioning and air-source heat pump equipment - Part 2: Non-ducted indoor equipment
Specifies methods for the determination of sound power ratings of air-conditioning and air-source heat pump to be used indoors. It is applicable to the sound power rating of the indoor sections of...
Advertisement