NEN-ISO 11413

Plastics pipes and fittings - Preparation of test piece assemblies between a polyethylene (PE) pipe and an electrofusion fitting

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 18
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

This International Standard specifies a method for the preparation of test pieces assembled from polyethylene (PE) pipes or spigot-ended fittings and electrofusion fittings (e.g. socket fittings such as couplers, or saddles). The assembly criteria specified include parameters such as ambient temperature, fusion conditions, fitting and pipe dimensions, pipe configuration (coiled or straight pipe), taking into account the limiting service conditions specified by the relevant product standards. This International Standard can apply to other shapes, e.g. re-rounded pipes, dependent on the manufacturer's instructions.

Document History

NEN-ISO 11413
February 1, 2009
Plastics pipes and fittings - Preparation of test piece assemblies between a polyethylene (PE) pipe and an electrofusion fitting
This International Standard specifies a method for the preparation of test pieces assembled from polyethylene (PE) pipes or spigot-ended fittings and electrofusion fittings (e.g. socket fittings such...
Advertisement