NEN-ISO 11500

Hydraulic fluid power - Determination of particulate contamination by automatic counting using the light extinction principle

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 18
ICS Code (Fluid power systems in general): 23.100.01
scope:

Specifies a liquid automatic particle counting procedure for determining the particle size distribution and number of particles present in hydraulic fluid bottle samples taken in accordance with an approved procedure. Measurements are generally made with the particles suspended in the original liquid.

Document History

January 1, 2023
Hydraulic fluid power - Determination of the particulate contamination level of a liquid sample by automatic particle counting using the light extinction principle
This document specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous, single-phase...
September 1, 2008
Hydraulic fluid power - Determination of the particulate contamination level of a liquid sample by automatic particle counting using the light-extinction principle
This International Standard specifies an automatic particle counting procedure for determining the number and sizes of particles present in hydraulic-fluid bottle samples of clear, homogeneous,...
July 1, 1998
Hydraulic fluid power - Determination of particulate contamination by automatic counting using the light extinction principle
A description is not available for this item.
NEN-ISO 11500
October 1, 1997
Hydraulic fluid power - Determination of particulate contamination by automatic counting using the light extinction principle
Specifies a liquid automatic particle counting procedure for determining the particle size distribution and number of particles present in hydraulic fluid bottle samples taken in accordance with an...
Advertisement