NEN-ISO 15143-2

Earth-moving machinery and mobile road construction machinery - Worksite data exchange - Part 2: Data dictionary

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 68
ICS Code (Earth-moving machinery): 53.100
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of ISO 15143 specifies a data dictionary for the exchange of data in worksite data-controlled construction operations as specified in ISO 15143-1. It also applies to worksite data exchange for the purpose of services related to machine use (see ISO 15143-1:2010, Clause 4), and gives definitions of terms used in relation to the data dictionary. For the purposes of data exchange between different systems, it includes - identification, definition and specification of common items of data to be exchanged on typical earthmoving construction worksites, - definition of application schema, - metadata describing the attributes of each data element, and - basic normative data elements with their attributes (in tabular format).

Document History

NEN-ISO 15143-2
August 1, 2010
Earth-moving machinery and mobile road construction machinery - Worksite data exchange - Part 2: Data dictionary
This part of ISO 15143 specifies a data dictionary for the exchange of data in worksite data-controlled construction operations as specified in ISO 15143-1. It also applies to worksite data exchange...
Advertisement