NEN-ISO 15968

Direct reduced iron - Determination of apparent density and water absorption of hot briquetted iron (HBI)

active, Most Current
Organization: NEN
Publication Date: 1 February 2016
Status: active
Page Count: 17
ICS Code (Iron ores): 73.060.10
scope:

NEN-ISO 15968 specifies a method of determining the apparent density and water absorption of direct reduced iron by immersion in water. This International Standard is applicable to hot briquetted iron (HBI).

Document History

NEN-ISO 15968
February 1, 2016
Direct reduced iron - Determination of apparent density and water absorption of hot briquetted iron (HBI)
NEN-ISO 15968 specifies a method of determining the apparent density and water absorption of direct reduced iron by immersion in water. This International Standard is applicable to hot briquetted...
Advertisement