NEN-ISO 15500-7

Road vehicles - Compressed natural gas (CNG) fuel system components - Part 7: Gas injector

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 17
ICS Code (Fuel systems): 43.060.40
scope:

NEN-SO 15500-7 specifies tests and requirements for the gas injector and/or fuel rail, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO 3833. This part of ISO 15500 is applicable to vehicles using natural gas in accordance with ISO 15403-1 (mono-fuel, bi-fuel, or dual-fuel applications). It is not applicable to injectors intended for high-pressure injection to the combustion chamber, or to the following: a) liquefied natural gas (LNG) fuel system components located upstream of, and including, the vaporizer; b) fuel containers; c) stationary gas engines; d) container mounting hardware; e) electronic fuel management; f) refuelling receptacles.

Document History

NEN-ISO 15500-7
December 1, 2015
Road vehicles - Compressed natural gas (CNG) fuel system components - Part 7: Gas injector
NEN-SO 15500-7 specifies tests and requirements for the gas injector and/or fuel rail, a compressed natural gas fuel system component intended for use on the types of motor vehicles defined in ISO...
Advertisement