NEN-ISO 16556
Large yachts - Deck equipment - Anchoring equipments
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Seagoing vessels): | 47.040 |
scope:
NEN-ISO 16556 defines the requirements for layout, design and installation for large yacht anchoring equipment. For the purpose of this standard, large yachts are of LH (as defined according to EN ISO 8666:2002) higher or equal to 24 m, in use for sport or pleasure and commercial operations.
Document History
NEN-ISO 16556
October 1, 2014
Large yachts - Deck equipment - Anchoring equipments
NEN-ISO 16556 defines the requirements for layout, design and installation for large yacht anchoring equipment. For the purpose of this standard, large yachts are of LH (as defined according to EN...