NEN-ISO 16840-3

Wheelchair seating - Part 3: Determination of static, impact and repetitive load strengths for postural support devices

inactive
Organization: NEN
Publication Date: 1 February 2014
Status: inactive
Page Count: 41
ICS Code (Aids and adaptation for moving): 11.180.10
scope:

NEN-ISO 16840-3 specifies test methods for the determination of static, impact, and repetitive load strengths as well as disclosure requirements for postural support devices (PSD) with associated attachment hardware intended for use with an undefined wheelchair. This part of ISO 16840 does not apply to the strength of PSDs under crash conditions in a motor vehicle. This part of ISO 16840 does not apply to PSDs that are designed to fail under certain static, dynamic, or repetitive loads.

Document History

October 1, 2022
Wheelchair seating - Part 3: Determination of static, impact, and repetitive load strengths for postural support devices
This document specifies requirements for static, impact, and repetitive load strengths for postural support devices (PSDs) with associated attachment hardware intended for use with an undefined...
NEN-ISO 16840-3
February 1, 2014
Wheelchair seating - Part 3: Determination of static, impact and repetitive load strengths for postural support devices
NEN-ISO 16840-3 specifies test methods for the determination of static, impact, and repetitive load strengths as well as disclosure requirements for postural support devices (PSD) with associated...
February 1, 2014
Wheelchair seating - Part 3: Determination of static, impact and repetitive load strengths for postural support devices
NEN-ISO 16840-3 specifies test methods for the determination of static, impact, and repetitive load strengths as well as disclosure requirements for postural support devices (PSD) with associated...
July 1, 2006
Wheelchair seating - Part 3: Determination of static, impact and repetitive load strengths for postural support devices
This part of ISO 16840 specifies test methods for the determination of static, impact and repetitive load strengths as well as disclosure requirements for postural support devices (PSD) with...
Advertisement