NEN-ISO 2057

Agricultural tractors - Remote control hydraulic cylinders for trailed implements

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 10
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This second edition cancels and replaces the first edition (1975). Gives the specifications and dimensions for the assembly and clearances common to hydraulically operated cylinders and to trailing-type farm implements. The specifications given permit: the interchangeability of hydraulic operation between tractors, and the transference of the hydraulic cylinder from one implement to another. It applies to three categories of tractors as follows: 1 (up to 35 kW), 2 (30 to 75 kW), 3 (over 70 kW).

Document History

NEN-ISO 2057
April 1, 2012
Agricultural tractors - Remote control hydraulic cylinders for trailed implements
This second edition cancels and replaces the first edition (1975). Gives the specifications and dimensions for the assembly and clearances common to hydraulically operated cylinders and to...
Advertisement