NEN-ISO 2541

Centre drills for centre holes with radius form (Type R)

inactive
Organization: NEN
Publication Date: 1 March 1978
Status: inactive
Page Count: 10
ICS Code (Drills, countersinks, reamers): 25.100.30
scope:

This International Standard specifies the dimensions of centre drills for centre holes with radius form - Type R. It covers only metric dimensions, regarded as the only recommended dimensions in the future for this type of drill. The flutes may be straight or spiral at the option of the manafacturer. Unless otherwise stated these drills will be right-hand cutting.

Document History

November 1, 2016
Centre drills for centre holes with radius form - Type R
NEN-ISO 2541 specifies the dimensions of centre drills for centre holes with radius - Type R. It covers only metric dimensions, regarded as the only recommended dimensions in the future for this type...
NEN-ISO 2541
March 1, 1978
Centre drills for centre holes with radius form (Type R)
This International Standard specifies the dimensions of centre drills for centre holes with radius form - Type R. It covers only metric dimensions, regarded as the only recommended dimensions in the...
Advertisement