NEN-ISO 2910
Cinematography - Screen luminance and chrominance for the projection of film motion pictures
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Motion picture equipment): | 37.060.10 |
scope:
NEN-ISO 2910 specifies the screen luminance level and chrominance white point for theatrical projection of 70 mm, 35 mm and 16 mm motion-picture prints at a rate of 24 frames per second. It can also be applicable to the non-theatrical presentation of 70 mm, 35 mm and 16 mm motion-picture prints intended for projection at 24 frames per second.
Document History
NEN-ISO 2910
February 1, 2018
Cinematography - Screen luminance and chrominance for the projection of film motion pictures
NEN-ISO 2910 specifies the screen luminance level and chrominance white point for theatrical projection of 70 mm, 35 mm and 16 mm motion-picture prints at a rate of 24 frames per second. It can also...