NEN-ISO 18835

Inhalational anaesthesia systems - Draw-over anaesthetic systems

active, Most Current
Organization: NEN
Publication Date: 1 April 2015
Status: active
Page Count: 33
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

NEN-ISO 18835 specifies basic safety and essential performance requirements for anaesthetic systems utilizing the draw-over method to provide inhalational anaesthesia. Requirements are included to allow the use of these systems with both non-flammable and flammable anaesthetic agents. This International Standard also includes requirements for a bellows-type manual ventilator. This International Standard does not specify requirements for monitoring of the equipment or the patient.or.

Document History

NEN-ISO 18835
April 1, 2015
Inhalational anaesthesia systems - Draw-over anaesthetic systems
NEN-ISO 18835 specifies basic safety and essential performance requirements for anaesthetic systems utilizing the draw-over method to provide inhalational anaesthesia. Requirements are included to...

References

Advertisement