NEN-ISO 3070-3
Acceptance conditions for boring and milling machines - Testing of the accuracy - Part 3: Planer type machines with movable column
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| ICS Code (Boring and milling machines): | 25.080.20 |
scope:
Describes, with reference to ISO/R 230, both geometrical and practical tests of general purpose and normal accuracy boring and milling machines, planer type with movable column, and the corresponding permissible deviations which apply.
Document History
January 1, 2008
Machine tools - Test conditions for testing the accuracy of boring and milling machines with horizontal spindle - Part 3: Machines with movable column and movable table
This part of ISO 3070 specifies, with reference to ISO 230-1, ISO 230-2 and ISO 230-7, geometric tests, machining tests, spindle tests and tests for checking the accuracy and repeatability of...
February 1, 1998
Test conditions for boring and milling machines with horizontal spindle - Testing of the accuracy - Part 3: Floor type machines with detached work-holding fixed table
Specifies with reference to ISO 230-1 and ISO 230-2, geometric tests, machining tests and tests for checking accuracy and repeatability of positioning by numerical control, on general purpose, normal...
NEN-ISO 3070-3
June 1, 1997
Acceptance conditions for boring and milling machines - Testing of the accuracy - Part 3: Planer type machines with movable column
Describes, with reference to ISO/R 230, both geometrical and practical tests of general purpose and normal accuracy boring and milling machines, planer type with movable column, and the corresponding...