NEN-ISO 3054

Oil of lavandin abrialis (Lavandula angustifolia P.Miller x Lavandula latifolia (Linnaeus f.) Medikus), France

inactive
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
Page Count: 1
ICS Code (Essential oils): 71.100.60
scope:

Specifies the following characteristics of the oil. Appearance: Clear, mobile liquid. Colour: Pale yellow. Odour: Characteristic, resembling lavender, with a camphoraceous note. Relative density at 20/20 °C: 0,885 - 0,897. Refractive index at 20 °C: 1,4580 - 1,4640. Optical rotation at 20 °: Range from -5 to -2. Miscibility with 70 % (V/V) ethanol at 20 °C: 4. Acid value: Maximum 1,0. Ester value: 77 (ester content 27 %) - 106 (37 %). Chromatographic profile: Chromatograms and proportions of the characteristic constituents are given.

Document History

February 1, 2017
Essential oil of lavandin Abrial (Lavandula angustifolia Mill. x Lavandula latifolia Medik.), French type
NEN-ISO 3054 specifies certain characteristics of the essential oil of lavandin Abrial (Lavandula angustifolia Mill. × Lavandula latifolia Medik.), principally produced in France, in order to...
September 1, 2001
Oil of lavandin abrial (Lavandula angustifolia Miller x Lavandula latifolia Medikus), French type
Specifies certain characteristics of oil of lavandin abrialis (Lavandula angustifolia P. Miller X Lavandula latifolia (Linnaeus f.) Medikus), France with a view to facilitating the assessment of its...
NEN-ISO 3054
February 1, 1997
Oil of lavandin abrialis (Lavandula angustifolia P.Miller x Lavandula latifolia (Linnaeus f.) Medikus), France
Specifies the following characteristics of the oil. Appearance: Clear, mobile liquid. Colour: Pale yellow. Odour: Characteristic, resembling lavender, with a camphoraceous note. Relative density at...
November 1, 1977
Oil of lavandin abrialis
This International Standard specifies certain characteristics of oil of lavandin abrialis (Lavandula angustifolia P. Miller X Lavandula latifolia (Linnaeus f.) Medikus), France with a view to...
Advertisement