NEN-ISO 4034
Hexagon nuts - Product grade C
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1992 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This Standard gives specifications for hexagon nuts with thread diameters from M5 to M64 inclusive and product grade C. If, in special cases, specifications other than those listed in this Standard are required, they should be selected from existing Standards, e.g. ISO 261, ISO 898-2, ISO 965, ISO 4759-1.
Document History
NEN-ISO 4034
February 1, 1992
Hexagon nuts - Product grade C
This Standard gives specifications for hexagon nuts with thread diameters from M5 to M64 inclusive and product grade C. If, in special cases, specifications other than those listed in this Standard...