NEN-ISO 2599

Iron ores - Determination of phosphorus content - Titrimetric method

active, Most Current
Organization: NEN
Publication Date: 1 April 2003
Status: active
Page Count: 22
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a titrimetric method for the determination of the phosphorus content of iron ores, using hexaammonium heptamolybdate (ammonium molybdate). This method is applicable to a concentration range of 0,10% (m/m) to 5,0% (m/m) of phosphorus in natural iron ores, and iron ore concentrates and agglomerates including sinter products. This International Standard provides a quality control method for the determination of phosphorus by titration however, the method cannot be used for referee purposes.

Document History

NEN-ISO 2599
April 1, 2003
Iron ores - Determination of phosphorus content - Titrimetric method
This International Standard specifies a titrimetric method for the determination of the phosphorus content of iron ores, using hexaammonium heptamolybdate (ammonium molybdate). This method is...
Advertisement