NEN-ISO 2631-4

Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 4: Guidelines for the evaluation of the effects of vibration and rotational motion on passenger and crew comfort in fixed-guideway transport systems

active
Organization: NEN
Publication Date: 1 March 2001
Status: active
Page Count: 18
ICS Code (Vibration and shock with respect to human beings): 13.160
scope:

Provides guidance on the application of ISO 2631-1 to the evaluation of the effects of mechanical vibration on the comfort of passengers and crew in fixed guideway systems. It is intended to be used by organizations which purchase, specify or use fixed-guideway systems, to help them to understand the relationship between the design of the guideway as well as other features of the system and the comfort of passengers and crew. These guidelines establish methods for the evaluation of relative comfort between systems, as opposed to absolute levels of comfort.

Document History

July 1, 2010
Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 4: Guidelines for the evaluation of the effects of vibration and rotational motion on passenger and crew comfort in fixed-guideway transport systems
A description is not available for this item.
NEN-ISO 2631-4
March 1, 2001
Mechanical vibration and shock - Evaluation of human exposure to whole-body vibration - Part 4: Guidelines for the evaluation of the effects of vibration and rotational motion on passenger and crew comfort in fixed-guideway transport systems
Provides guidance on the application of ISO 2631-1 to the evaluation of the effects of mechanical vibration on the comfort of passengers and crew in fixed guideway systems. It is intended to be used...

References

Advertisement