NEN-ISO 29042-9

Safety of machinery - Evaluation of the emission of airborne hazardous substances - Part 9: Decontamination index

active, Most Current
Organization: NEN
Publication Date: 1 January 2011
Status: active
Page Count: 14
ICS Code (Safety of machinery): 13.110
scope:

This part of ISO 29042 specifies a method for the measurement of the decontamination index of pollutant control systems, e.g. capture devices including local exhaust ventilation, water spray systems and, when appropriate, separation equipment installed on a machine. This method uses the real pollutant (see ISO 29042-1:2008, 4.2) and can be operated in room or field environments. Measurement of the decontamination index of a pollutant control system can serve for the: a) evaluation of the performance of a pollutant control system of a machine; b) evaluation of the improvement of a pollutant control system; c) comparison of pollutant control systems for machines of similar design; d) ranking of pollutant control systems according to their decontamination efficiency; e) determination of the air flow rate in the case of an exhaust system to achieve a given level; f) determination of the state of the art of pollutant control systems for machines with respect to the decontamination efficiency.

Document History

NEN-ISO 29042-9
January 1, 2011
Safety of machinery - Evaluation of the emission of airborne hazardous substances - Part 9: Decontamination index
This part of ISO 29042 specifies a method for the measurement of the decontamination index of pollutant control systems, e.g. capture devices including local exhaust ventilation, water spray systems...
Advertisement