NEN-ISO 5630-7
Paper and board - Accelerated ageing - Part 7: Exposure to light
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Paper and board): | 85.060 |
scope:
NEN-ISO 5630 specifies a method for accelerating the ageing of paper and board through exposure to an elevated light irradiance and for assessing the effect of ageing on optical properties for the purpose of predicting stability to long term natural ageing that occurs due to exposure to light. It is applicable to all types of paper and board whose surface is white or near white.
Document History
NEN-ISO 5630-7
August 1, 2014
Paper and board - Accelerated ageing - Part 7: Exposure to light
NEN-ISO 5630 specifies a method for accelerating the ageing of paper and board through exposure to an elevated light irradiance and for assessing the effect of ageing on optical properties for the...