NEN-ISO 50003
Energy management systems - Requirements for bodies providing audit and certification of energy management systems
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 31 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (Energy efficiency. Energy conservation in general): | 27.015 |
scope:
NEN-ISO 50003 specifies requirements for competence, consistency and impartiality in the auditing and certification of energy management systems (EnMS) for bodies providing these services. In order to ensure the effectiveness of EnMS auditing, this International Standard addresses the auditing process, competence requirements for personnel involved in the certification process for energy management systems, the duration of audits and multi-site sampling. This International Standard is intended to be used in conjunction with ISO/IEC 17021:2011. The requirements of ISO/IEC 17021:2011 also apply to this International Standard.
Document History