NEN-ISO 6120
Road vehicles - Brake hose assemblies for hydraulic braking systems used with petroleum-base brake fluid
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Braking systems): | 43.040.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
Specifies the test procedures for, and performance requirements and marking of hydraulic brake hose assemblies to be used in hydraulic braking systems of road vehicles of which the nominal inside diameter of the hose is 3,2 mm or 4,8 mm. It applies to brake hose assemblies made of a hose fabricated from cord and synthetic elastomers and assembled with metal end fittings for use with petroleum-base brake fluids in accordance with ISO 7308.
Document History