NEN-ISO 8051
Long shank taps with nominal diameters from M3 to M10 - Full-diameter shank taps with recess
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Taps and threading dies): | 25.100.50 |
scope:
NEN-ISO 8051 specifies the dimensions for full-diameter shank taps with recess with nominal diameters from M3 to M10 and thus complements ISO 2283, which concerns relieved shank taps. It applies to long shank machine taps. Technical specifications for taps covered by this International Standard (including marking) are given in ISO 8830.
Document History
NEN-ISO 8051
September 1, 2016
Long shank taps with nominal diameters from M3 to M10 - Full-diameter shank taps with recess
NEN-ISO 8051 specifies the dimensions for full-diameter shank taps with recess with nominal diameters from M3 to M10 and thus complements ISO 2283, which concerns relieved shank taps. It applies to...