NEN-ISO 8748

Spring-type straight pins - Coiled, heavy duty

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1992
Status: inactive
ICS Code (Pins, nails): 21.060.50
scope:

This Standard specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 1,5 to 20 mm inclusive.

Document History

NEN-ISO 8748
October 1, 1992
Spring-type straight pins - Coiled, heavy duty
This Standard specifies the characteristics of heavy duty coiled spring-type straight pins with metric dimensions and nominal diameters, d1, from 1,5 to 20 mm inclusive.

References

Advertisement