NEN-ISO 6155-1

Acceptance conditions for horizontal spindle capstan, turret and single spindle automatic lathes - Testing of the accuracy - Part 1: Machineable bar diameters greater than 25 mm

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
ICS Code (Lathes): 25.080.10
scope:

Describes, with reference to ISO/R, both geometrical and practical tests on general purpose and normal accuracy capstan, turret and single spindle automatic lathes. It deals with the verification of accuracy of the machine.

Document History

NEN-ISO 6155-1
June 1, 1997
Acceptance conditions for horizontal spindle capstan, turret and single spindle automatic lathes - Testing of the accuracy - Part 1: Machineable bar diameters greater than 25 mm
Describes, with reference to ISO/R, both geometrical and practical tests on general purpose and normal accuracy capstan, turret and single spindle automatic lathes. It deals with the verification of...
Advertisement