NEN-ISO 9587
Metallic and other inorganic coatings - Pretreatment of iron or steel to reduce the risk of hydrogen embrittlement
| Organization: | NEN |
| Publication Date: | 1 November 1999 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
Establishes stress relief requirements for high strength steels in order to reduce their susceptibility or degree of susceptibility to hydrogen embrittlement in subsequent pretreatment, electroplating, autocatalytic plating, chemical conversion and phosphating processes. This standard is applicable to steels the properties of which are not adversely affected by heat treatment at 190°C to 230°C or higher.
Document History