NEN-ISO 8735
Parallel pins with internal thread, hardened
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| ICS Code (Pins, nails): | 21.060.50 |
scope:
This Standard specifies the characteristics of through hardened and case hardened parallel pins with internal thread, metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.
Document History
NEN-ISO 8735
October 1, 1992
Parallel pins with internal thread, hardened
This Standard specifies the characteristics of through hardened and case hardened parallel pins with internal thread, metric dimensions and nominal diameters, d1, from 6 to 50 mm inclusive.