NEN-ISO/IEC 10373-6/A2
Identification cards - Test methods - Part 6: Proximity cards - Amendment 2: Test methods for electromagnetic disturbance
inactive
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
Document History
May 1, 2021
Cards and security devices for personal identification - Test methods - Part 6: Contactless proximity objects -Amendment 1: Dynamic power level management
These tests apply only to PCDs which support PLIATQ or PLICID handling.
If the PCD supports optional PLIATQ or PLICID handling, the additional procedures specified in 7.1.9.2, 7.1.9.3, 7.1.9.4 and...
December 1, 2020
Cards and security devices for personal identification - Test methods - Part 6: Contactless proximity objects Amendment 2: Enhancements for harmonization
A description is not available for this item.
July 1, 2020
Cards and security devices for personal identification - Test methods - Part 6: Contactless proximity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
July 1, 2016
Identification cards - Test methods - Part 6: Proximity cards
NEN-ISO/IEC 10373-6 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base...
September 1, 2013
Identification cards - Test methods - Part 6: Proximity cards - Technical Corrigendum 1: R2 value range, start of PICC transmission and program for EMD level measurement
A description is not available for this item.
December 1, 2012
Identification cards - Test methods - Part 6: Proximity cards - Amendment 4: Bit rates of fc/8, fc/4 and fc/2 and frame size from 512 to 4096 bytes
A description is not available for this item.
NEN-ISO/IEC 10373-6/A2
October 1, 2012
Identification cards - Test methods - Part 6: Proximity cards - Amendment 2: Test methods for electromagnetic disturbance
A description is not available for this item.
August 1, 2012
Identification cards - Test methods - Part 6: Proximity cards - Amendment 3: Exchange of additional parameters, block numbering, unmatched AFI and TR2
A description is not available for this item.
May 1, 2012
Identification cards - Test methods - Part 6: Proximity cards - Amendment 1: Additional PICC classes
A description is not available for this item.
January 1, 2011
Identification cards - Test methods - Part 6: Proximity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross-referenced to one or more base standards,...
March 1, 2010
Identification cards - Test methods - Part 6: Proximity cards
A description is not available for this item.
October 1, 2007
Identification cards - Test methods - Part 6: Proximity cards - Bit rates of fc/64, fc/32 and fc/16
A description is not available for this item.
April 1, 2007
Identification cards - Test methods - Part 6: Proximity cards - Amendment 1: Protocol test methods for proximity cards
A description is not available for this item.
October 1, 2006
Identification cards - Test methods - Part 6: Proximity cards - Amendment 3: Protocol test methods for proximity coupling devices
A description is not available for this item.
June 1, 2006
Identification cards - Test methods - Part 6: Proximity cards - Amendment 4: Additional test methods for PCD RF interface and PICC alternating field exposure
A description is not available for this item.
November 1, 2003
Identification cards - Test methods - Part 6: Proximity cards
Defines test methods for characteristics of identification cards according to the definition given is ISO/IEC 7810.Each test method is cross-referenced to one or more base standards, which may be...
January 1, 2003
Identification cards - Test methods - Part 6: Proximity cards - Amendment 2: Improved RF test methods
A description is not available for this item.