NEN-ISO/IEC 10995

Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of the archival lifetime of optical media

active, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: active
Page Count: 36
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies an accelerated aging test method for estimating the life expectancy for the retrievability of information stored on recordable or rewritable optical disks. This test includes details on the following formats: DVD-R/-RW/-RAM, +R/+RW. It can be applied to additional optical disk formats with the appropriate specification substitutions and can be updated in the future as required. This International Standard includes - stress conditions, - assumptions, - ambient conditions, - controlled storage conditions, e.g. 25 °C and 50 % RH, using the Eyring model, - uncontrolled storage conditions, e.g. 30 °C and 80 % RH, using the Arrhenius model, - evaluation system description, - specimen preparation, - data acquisition procedure, and - data interpretation. The methodology includes only the effects of temperature (T) and relative humidity (RH). It does not attempt to model degradation due to complex failure mechanism kinetics, nor does it test for exposure to light, corrosive gases, contaminants, handling, and variations in playback subsystems. Disks exposed to these additional sources of stress or higher levels of T and RH are expected to experience shorter usable lifetimes.

Document History

NEN-ISO/IEC 10995
July 1, 2011
Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of the archival lifetime of optical media
This International Standard specifies an accelerated aging test method for estimating the life expectancy for the retrievability of information stored on recordable or rewritable optical disks. This...
May 1, 2008
Information technology - Digitally recorded media for information interchange and storage - Test method for the estimation of the archival lifetime of optical media
This International Standard specifies an accelerated aging test method for estimating the life expectancy for the retrievability of information stored on recordable or rewritable optical disks. This...
Advertisement