NEN-ISO/IEC 18000-6

Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz

inactive
Organization: NEN
Publication Date: 1 September 2004
Status: inactive
Page Count: 146
ICS Code (Purchasing. Procurement. Logistics): 03.100.10
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item management applications. Its purpose is to provide a common technical specification for RFID devices that may be used by ISO committees developing RFID application standards. This part of ISO/IEC 18000 is intended to allow for compatibility and to encourage inter-operability of products for the growing RFID market in the international marketplace. This part of ISO/IEC 18000 defines the forward and return link parameters for technical attributes including, but not limited to, operating frequency, operating channel accuracy, occupied channel bandwidth, maximum EIRP, spurious emissions, modulation, duty cycle, data coding, bit rate, bit rate accuracy, bit transmission order, and where appropriate operating channels, frequency hop rate, hop sequence, spreading sequence, and chip rate. It further defines the communications protocol used in the air interface. This part of ISO/IEC 18000 contains one mode with two types. Both types use a common return link and are reader talks first. Type A uses Pulse Interval Encoding (PIE) in the forward link, and an adaptive ALOHA collision arbitration algorithm. Type B uses Manchester in the forward link and an adaptive binary tree collision arbitration algorithm. The detailed technical differences between the two types are shown in the parameter tables.

Document History

January 1, 2013
Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz General
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
December 1, 2010
Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
July 1, 2006
Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz - Amendment 1: Extension with Type C and update of Types A and B
A description is not available for this item.
NEN-ISO/IEC 18000-6
September 1, 2004
Information technology - Radio frequency identification for item management - Part 6: Parameters for air interface communications at 860 MHz to 960 MHz
This part of ISO/IEC 18000 defines the air interface for radio frequency identification (RFID) devices operating in the 860 MHz to 960 MHz Industrial, Scientific, and Medical (ISM) band used in item...
Advertisement