NEN-ISO/IEC 17821
Information technology - Specification of low power wireless mesh network over channel-hopped TDMA links
| Organization: | NEN |
| Publication Date: | 1 May 2015 |
| Status: | active |
| Page Count: | 75 |
| ICS Code (Networking): | 35.110 |
scope:
NEN-ISO/IEC 17821 defines the network specification for devices, which are operated on IEEE Std .802.15.4-2011 PHY capable to support the channel-hopped TDMA links of the DSME MAC of IEEE STD. 802.15.4E-2012, to provide low cost communicaton network that allows reliable, deterministic-latenc
Document History