NEN-ISO/IEC 18033-5

Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers

active
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 49
ICS Code (IT Security): 35.030
scope:

NEN-ISO/IEC 18033-5 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are specified. However, conforming systems may use alternative formats for storing and transmitting ciphertexts.

Document History

March 1, 2021
Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers
A description is not available for this item.
NEN-ISO/IEC 18033-5
December 1, 2015
Information technology - Security techniques - Encryption algorithms - Part 5: Identity-based ciphers
NEN-ISO/IEC 18033-5 specifies identity-based encryption mechanisms. For each mechanism the functional interface, the precise operation of the mechanism, and the ciphertext format are specified....
Advertisement